Amphenol Corporation Sensor Evaluation Boards NPA 201-EV

Description
NPA 201 - Pressure Sensor Evaluation Board
Request a Quote
Description
NPA 201 - Pressure Sensor Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPA 201-EV is a compact I²C pressure sensor evaluation board measuring 0.4,Äù x 0.29,Äù. It features a pressure measurement range of 260 to 1260 mBar with a resolution of 16 bits and includes an on-board temperature sensor. The device operates within a supply voltage range of 1.7 to 3.6 VDC and can function in temperatures from -40°C to +85°C. It has a typical active current of 35 µA and a sleep current of less than 20 nA, making it suitable for low-power applications. The NPA 201-EV utilizes a simple three-command I²C interface, eliminating the need for hardware register initialization, and is ready for use immediately upon power-up. The evaluation board is compatible with various rapid prototyping kits, enhancing its versatility for development projects. Gerber files and PCB footprints are available upon request.

Datasheet Summary
Powered by GS/AI

The NPA 201-EV is a compact I²C pressure sensor evaluation board measuring 0.4,Äù x 0.29,Äù. It features a pressure measurement range of 260 to 1260 mBar with a resolution of 16 bits and includes an on-board temperature sensor. The device operates within a supply voltage range of 1.7 to 3.6 VDC and can function in temperatures from -40°C to +85°C. It has a typical active current of 35 µA and a sleep current of less than 20 nA, making it suitable for low-power applications. The NPA 201-EV utilizes a simple three-command I²C interface, eliminating the need for hardware register initialization, and is ready for use immediately upon power-up. The evaluation board is compatible with various rapid prototyping kits, enhancing its versatility for development projects. Gerber files and PCB footprints are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 235-1396-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
235-1396-ND
Sensor Evaluation Boards 235-1396-ND
NPA 201 - Pressure Sensor Evaluation Board

NPA 201 - Pressure Sensor Evaluation Board

Buy Now Datasheet
Kit Application Type Amphenol Advanced Sensors - 77Y4762 - Newark, An Avnet Company
Chicago, IL, United States
Kit Application Type Amphenol Advanced Sensors
77Y4762
Kit Application Type Amphenol Advanced Sensors 77Y4762
Kit Application Type:Sensor; Silicon Manufacturer:Ampheno l; Silicon Core Number:NPA201; Application Sub Type:Pressure Sensor; Kit Contents:Eval Board NPA201; Product Range:- RoHS Compliant: Yes

Kit Application Type:Sensor; Silicon Manufacturer:Amphenol; Silicon Core Number:NPA201; Application Sub Type:Pressure Sensor; Kit Contents:Eval Board NPA201; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 235-1396-ND 77Y4762
Product Name Sensor Evaluation Boards Kit Application Type Amphenol Advanced Sensors
Supported System Microcontroller Pressure Sensor
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSW6-33DR+,99-01-1817 - TB-724+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA3069EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers