Amphenol Corporation Pressure Sensors, Transducers NPA-100M-030A

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100M-030ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100M-030ATR-ND
Pressure Sensors, Transducers 45-NPA-100M-030ATR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors - 58T3106 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
58T3106
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors 58T3106
PRESSURE SENSOR, 30PSI, ABSOLUTE, SOIC14; Operating Pressure Max:30psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, ABSOLUTE, SOIC14; Operating Pressure Max:30psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-100M-030ATR-ND 58T3106
Product Name Pressure Sensors, Transducers Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details