Amphenol Corporation Pressure Sensors, Transducers NPA-100M-015G

Description
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100M-015GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100M-015GTR-ND
Pressure Sensors, Transducers 45-NPA-100M-015GTR-ND
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 15Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors - 58T3104 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
58T3104
Pressure Sensor, 15Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors 58T3104
PRESSURE SENSOR, 15PSI, GAUGE, SOIC-14; Operating Pressure Max:15psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, GAUGE, SOIC-14; Operating Pressure Max:15psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-100M-015GTR-ND 58T3104
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215992-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2852206 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Compound; Compound
Media Liquid; Gas; Liquid, Gas
View Details