Amphenol Corporation Pressure Sensors, Transducers NPA-100B-030D

Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100B-030DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-030DTR-ND
Pressure Sensors, Transducers 45-NPA-100B-030DTR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1108 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1108
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1108
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-100B-030D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-100B-030D
Sensors, Transducers - Pressure Sensors, Transducers NPA-100B-030D
SENSOR 30PSID 0.12 .166V

SENSOR 30PSID 0.12 .166V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-100B-030DTR-ND 87R1108 NPA-100B-030D
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential; Differential Differential
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10219148-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1595-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers