Amphenol Corporation Pressure Sensors, Transducers NPA-100B-015D

Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100B-015DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-015DCT-ND
Pressure Sensors, Transducers 45-NPA-100B-015DCT-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-100B-015DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-015DDKR-ND
Pressure Sensors, Transducers 45-NPA-100B-015DDKR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-100B-015DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-015DTR-ND
Pressure Sensors, Transducers 45-NPA-100B-015DTR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1106 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1106
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1106
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-100B-015DCT-ND 87R1106
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10218165-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1664-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
2 suppliers