Amphenol Corporation Pressure Sensors, Transducers NPA-100B-015A

Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100B-015ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-015ATR-ND
Pressure Sensors, Transducers 45-NPA-100B-015ATR-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3088 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3088
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3088
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-100B-015ATR-ND 58T3088
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP123XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details