ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Amphenol Anytek NL10100200G0G

Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V
Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Amphenol Anytek - 44AJ9981 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Amphenol Anytek
44AJ9981
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Amphenol Anytek 44AJ9981
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AJ9981
Product Name Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Screwless Terminal Blocks - HA-522-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details