TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 44AJ9980 |
| Product Name | Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Amphenol Anytek |
| Voltage Rating | 300 volts |