ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek NL04100200G0G

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek - 44AJ9979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek
44AJ9979
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek 44AJ9979
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:5.5A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AJ9979
Product Name Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2001-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers