Amphenol Corporation NTC Thermistors NKI100NF103C1R5E

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1594-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1594-ND
NTC Thermistors 235-1594-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 73AJ0254 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
73AJ0254
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors 73AJ0254
NTC THERMISTOR, 10KOHM, FREE HANGING; Zero Power Resistance at 25°C:10kohm; Product Range:NKI Series; Thermistor Mounting:Free Hanging; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, FREE HANGING; Zero Power Resistance at 25°C:10kohm; Product Range:NKI Series; Thermistor Mounting:Free Hanging; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1594-ND 73AJ0254
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033262-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 1678207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details