Amphenol Corporation NTC Thermistors NK272C1B1

Description
NTC Thermistor 2.7k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.7k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 45-NK272C1B1TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-NK272C1B1TR-ND
NTC Thermistors 45-NK272C1B1TR-ND
NTC Thermistor 2.7k Bead

NTC Thermistor 2.7k Bead

Buy Now Datasheet
NTC Thermistors - 45-NK272C1B1CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-NK272C1B1CT-ND
NTC Thermistors 45-NK272C1B1CT-ND
NTC Thermistor 2.7k Bead

NTC Thermistor 2.7k Bead

Buy Now Datasheet
Ntc Thermistor, 2.7K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 54AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.7K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
54AC9226
Ntc Thermistor, 2.7K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 54AC9226
NTC THERMISTOR, 2.7K, RADIAL LEADED; Zero Power Resistance at 25°C:2.7kohm; Product Range:NK Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2.7K, RADIAL LEADED; Zero Power Resistance at 25°C:2.7kohm; Product Range:NK Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 45-NK272C1B1TR-ND 54AC9226
Product Name NTC Thermistors Ntc Thermistor, 2.7K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details