Amphenol Corporation NTC Thermistors NK202C2R2

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 45-NK202C2R2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-NK202C2R2-ND
NTC Thermistors 45-NK202C2R2-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Ntc Thermistor, 2K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 54AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
54AC9224
Ntc Thermistor, 2K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 54AC9224
NTC THERMISTOR, 2K, RADIAL LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:NK Series; Thermistor Mounting:Through Hole; Beta Value (K):3540K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2K, RADIAL LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:NK Series; Thermistor Mounting:Through Hole; Beta Value (K):3540K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 45-NK202C2R2-ND 54AC9224
Product Name NTC Thermistors Ntc Thermistor, 2K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1900-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -35 to 105 C (-31 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details