ANYTEK Technology Corporation Ltd. Terminal Blocks - NJ13005000J0G NJ13005000J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002883-NJ13005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 13
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002883-NJ13005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - NJ13005000J0G - 1002883-NJ13005000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - NJ13005000J0G
1002883-NJ13005000J0G
Terminal Blocks - NJ13005000J0G 1002883-NJ13005000J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002883-NJ13005000J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.0038 mm Color: Green Termination: Screwless Housing Material: Thermoplastic Voltage: 300 V Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 24 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 13

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002883-NJ13005000J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.0038 mm
Color: Green
Termination: Screwless
Housing Material: Thermoplastic
Voltage: 300 V
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 13

Buy Now
Nj -5.0- 13P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel W/o Flange @ Mark Amphenol Anytek - 34X1585 - Newark, An Avnet Company
Chicago, IL, United States
Nj -5.0- 13P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel W/o Flange @ Mark Amphenol Anytek
34X1585
Nj -5.0- 13P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel W/o Flange @ Mark Amphenol Anytek 34X1585
NJ -5.0- 13P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel W/O Flange @ MARK

NJ -5.0- 13P Green(RAL6018/T) ; contact with bright Tin-plated wire guard with stainless steel W/O Flange @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1002883-NJ13005000J0G 34X1585
Product Name Terminal Blocks - NJ13005000J0G Nj -5.0- 13P Green(Ral6018/t) ; Contact With Bright Tin-Plated Wire Guard With Stainless Steel W/o Flange @ Mark Amphenol Anytek
Termination Screwless
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details