TERM BLK 3POS SIDE ENTRY 5MM PCB
Pluggable Terminal Blocks TB SPRING CLAMP 180D
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | NJ0301500000G-ND | NJ0301500000G |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| # of Contacts | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |