Amphenol Corporation Thermistor ICs NHQM103B375T5

Description
NTC Thermistor SMT 0805,Type NHQM
Request a Quote Datasheet
Description
NTC Thermistor SMT 0805,Type NHQM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2579518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579518
Thermistor ICs 2579518
NTC Thermistor SMT 0805,Type NHQM

NTC Thermistor SMT 0805,Type NHQM

Supplier's Site
Thermistor ICs - 2579517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579517
Thermistor ICs 2579517
NTC Thermistor SMT 0805,Type NHQM

NTC Thermistor SMT 0805,Type NHQM

Supplier's Site
Thermistor ICs - 2579518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579518P
Thermistor ICs 2579518P
NTC Thermistor SMT 0805,Type NHQM

NTC Thermistor SMT 0805,Type NHQM

Supplier's Site
NTC Thermistors - 235-1352-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1352-1-ND
NTC Thermistors 235-1352-1-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 235-1352-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1352-6-ND
NTC Thermistors 235-1352-6-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 235-1352-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1352-2-ND
NTC Thermistors 235-1352-2-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, 10K, 0805; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 45H3029 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0805; Zero Power Resistance At 25°C Amphenol Advanced Sensors
45H3029
Ntc Thermistor, 10K, 0805; Zero Power Resistance At 25°C Amphenol Advanced Sensors 45H3029
NTC THERMISTOR, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NHQM Series; Thermistor Mounting:SMD; Beta Value (K):3750K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NHQM Series; Thermistor Mounting:SMD; Beta Value (K):3750K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0805 Rohs Compliant Amphenol Advanced Sensors - 65AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0805 Rohs Compliant Amphenol Advanced Sensors
65AH8834
Ntc Thermistor, 10K, 0805 Rohs Compliant Amphenol Advanced Sensors 65AH8834
NTC THERMISTOR, 10K, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 2579518 235-1352-1-ND 45H3029 65AH8834
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, 10K, 0805; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ntc Thermistor, 10K, 0805 Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1527135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details