STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SBFE1CA
Connector
CONN D-SUB RCPT 9POS VERT SOLDER
D SUB CONN, RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NFD17E09SBFE1CA | NFD17E09SBFE1CA | 664-NFD17E09SBFE1CA-ND | 62AK3619 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Termination | Through Hole | Solder | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |