Amphenol Corporation STAMPED PIN D-SubMINIATURE NFD17E09SAFE1CA

Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFE1CA
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFE1CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - NFD17E09SAFE1CA - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
NFD17E09SAFE1CA
STAMPED PIN D-SubMINIATURE NFD17E09SAFE1CA
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFE1CA

STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFE1CA

Supplier's Site Datasheet
D-Sub Connector Assemblies - 664-NFD17E09SAFE1CA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-NFD17E09SAFE1CA-ND
D-Sub Connector Assemblies 664-NFD17E09SAFE1CA-ND
CONN D-SUB RCPT 9POS VERT SOLDER

CONN D-SUB RCPT 9POS VERT SOLDER

Buy Now Datasheet
D Sub Conn, Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions - 62AK3618 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
62AK3618
D Sub Conn, Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions 62AK3618
D SUB CONN, RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number NFD17E09SAFE1CA 664-NFD17E09SAFE1CA-ND 62AK3618
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D Sub Conn, Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole Solder
Category D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details