Amphenol Corporation STAMPED PIN D-SubMINIATURE NFD17E09SAFC1DA

Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Right Angle, Boardlocks #4-40 UNC Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFC1DA
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Right Angle, Boardlocks #4-40 UNC Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFC1DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - NFD17E09SAFC1DA - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
NFD17E09SAFC1DA
STAMPED PIN D-SubMINIATURE NFD17E09SAFC1DA
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Right Angle, Boardlocks #4-40 UNC Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFC1DA

STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Socket, Right Angle, Boardlocks #4-40 UNC Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09SAFC1DA

Supplier's Site Datasheet
D-Sub Connector Assemblies - 664-NFD17E09SAFC1DA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-NFD17E09SAFC1DA-ND
D-Sub Connector Assemblies 664-NFD17E09SAFC1DA-ND
CONN D-SUB RCPT 9POS R/A SOLDER

CONN D-SUB RCPT 9POS R/A SOLDER

Buy Now Datasheet
D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions - 62AK3617 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
62AK3617
D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions 62AK3617
D SUB CONN, R/A RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass

D SUB CONN, R/A RCPT, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number NFD17E09SAFC1DA 664-NFD17E09SAFC1DA-ND 62AK3617
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D Sub Conn, R/a Rcpt, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Mounting Through Hole
View Details