Amphenol Corporation STAMPED PIN D-SubMINIATURE NFD17E09PA4E1DA

Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09PA4E1DA
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09PA4E1DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - NFD17E09PA4E1DA - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
NFD17E09PA4E1DA
STAMPED PIN D-SubMINIATURE NFD17E09PA4E1DA
STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09PA4E1DA

STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Plug, Vertical, Boardlocks #4-40 UNC Screwlock Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09PA4E1DA

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-NFD17E09PA4E1DA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-NFD17E09PA4E1DA-ND
D-Sub Connector Assemblies 664-NFD17E09PA4E1DA-ND
CONN D-SUB PLUG 9POS SOLDER CUP

CONN D-SUB PLUG 9POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions - 62AK3616 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
62AK3616
D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions 62AK3616
D SUB CONN, PLUG, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, PLUG, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NFD17E09PA4E1DA NFD17E09PA4E1DA 664-NFD17E09PA4E1DA-ND 62AK3616
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details