STAMPED PIN D-SubMINIATURE, D-Sub, 9 Pin Plug, Vertical, 3.05 Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17E09PA2E1CA
CONN D-SUB PLUG 9POS VERT SOLDER
D SUB CONN, PLUG, 9POS, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NFD17E09PA2E1CA | 664-NFD17E09PA2E1CA-ND | 62AK3615 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D Sub Conn, Plug, 9Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | |
| Termination | Through Hole | Solder | |
| Category | D-Sub Connector |