STAMPED PIN D-SubMINIATURE, D-Sub, 37 Pin Socket, Vertical, #4-40 UNC Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17C37SB4E1CA
CONN D-SUB RCPT 37POS VERT SLDR
D SUB CONN, RCPT, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NFD17C37SB4E1CA | 664-NFD17C37SB4E1CA-ND | 62AK3614 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 37Pos, Dc, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Termination | Through Hole | Solder | |
| Category | D-Sub Connector | ||
| Mounting | Through Hole |