Amphenol Corporation D-Sub Connector Assemblies NFD17B25PB2E1DA

Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 664-NFD17B25PB2E1DA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-NFD17B25PB2E1DA-ND
D-Sub Connector Assemblies 664-NFD17B25PB2E1DA-ND
CONN D-SUB PLUG 25POS SOLDER CUP

CONN D-SUB PLUG 25POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Amphenol Communications Solutions - 62AK3611 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Amphenol Communications Solutions
62AK3611
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Amphenol Communications Solutions 62AK3611
D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass, Phosphor Bronze

D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:NFD17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass, Phosphor Bronze

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 664-NFD17B25PB2E1DA-ND 62AK3611
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details