STAMPED PIN D-SubMINIATURE, D-Sub, Machined Hybrid, 7W2, Power (40A) & Signal (5A) Contacts, Socket, Vertical PCB Thru Hole, Steel Nickel Shell, 0.76m (30 in) Power & 0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Without Standoff & Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of STAMPED PIN D-SubMINIATURE, part number NFD17A7W2S32E1CA
D-SUB,7W2S COMBO SOCKET, VERTICA
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | NFD17A7W2S32E1CA | 664-NFD17A7W2S32E1CA-ND |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets |
| Termination | Through Hole | |
| Category | D-Sub Connector | |
| Mounting | Through Hole |