STAMPED PIN D-SubMINIATURE, D-Sub, 15 Pin Socket, Vertical, Socket #4-40 UNC Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number NFD17A15SBFE1DA
CONN D-SUB RCPT 15POS VERT SLDR
Connector
D SUB CONN, RCPT, 15POS, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NFD17A15SBFE1DA | 664-NFD17A15SBFE1DA-ND | NFD17A15SBFE1DA | 62AK3609 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Da, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Termination | Through Hole | Solder | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |