CONN D-SUB RCPT 15POS VERT PRESS
D SUB CONN, RCPT, 15POS, DA, PRESS FIT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NFD17 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 664-NFD17A15SA3E1CA-ND | 62AK3608 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Da, Press Fit; D Sub Connector Type Amphenol Communications Solutions |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |