ix Industrial™ Magnetics Connector, ix Industrial Magnetics Receptacle, Type A Right Angle Flag, EMI shield tabs, PCB tail 4.0mm, Gold 50μin., Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number NDMA154100
IX MAG RECEPTACLE, TYPE A RA FLA
Connector
IX MAG RECEPTACLE, TYPE A RA FLAG STYLE, EMI SHIELD TABS, TAIL LENGTH 4.0MM, GOLD 50U"
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NDMA154100 | 664-NDMA154100-ND | NDMA154100 | 62AK4483 |
| Product Name | ix Industrial™ Magnetics Connector | Pluggable Connector Assemblies | Ix Mag Receptacle, Type A Ra Flag Style, Emi Shield Tabs, Tail Length 4.0Mm, Gold 50U" Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Multi-Purpose | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Mounting | PCB | Surface Mount, Right Angle; Through Hole |