ix Industrial™ Magnetics Connector, ix Industrial Magnetics Receptacle, Type A Right Angle Flag, EMI shield tabs, PCB tail 3.2mm, Gold 50μin., Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number NDMA144100
Connector
IX MAG RECEPTACLE, TYPE A RA FLA
IX MAG RECEPTACLE, TYPE A RA FLAG STYLE, EMI SHIELD TABS, TAIL LENGTH 3.2MM, GOLD 50U"
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NDMA144100 | NDMA144100 | 664-NDMA144100-ND | 62AK4481 |
| Product Name | ix Industrial™ Magnetics Connector | Pluggable Connector Assemblies | Ix Mag Receptacle, Type A Ra Flag Style, Emi Shield Tabs, Tail Length 3.2Mm, Gold 50U" Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Multi-Purpose | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Mounting | PCB | Surface Mount, Right Angle; Through Hole |