ix Industrial IO Plug, Rectangular Push Pull IP67 Industrial Ethernet Connector, NDH, Ix Industrial, Bulkhead, Hood + Plug Kit, B Key, Plug with Solder Pad Termination, 8μin Gold plating, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of ix Industrial, part number NDHN6B2
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
HOOD & PLUG KIT, IX TYP B, 10P10C, PANEL; Modular Connector Type:IX Type B Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NDHN6B2 | NDHN6B2 | 664-NDHN6B2-ND | 31AK7833 |
| Product Name | ix Industrial IO Plug | Pluggable Connector Assemblies | Hood & Plug Kit, Ix Typ B, 10P10C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Rectangular Connectors, Heavy Duty | Modular Connector and RJ Connector | ||
| Gender | Male / Plug | |||
| Termination | Solder |