ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type B Right Angle, Surface Mount, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9BS3200
ix Industrial Receptacle, Type B Right A
Connector
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Amphenol Communications Solutions
Amphenol Communications Solutions
IX INDUSTRIAL IP20 RECEPTACLE, T
IX CONN, TYPE B JACK, 10C, 1PORT, CAT6A ROHS COMPLIANT: YES
MODULAR CONNECTOR, IX TYPE B, JACK, 10P; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10 Contacts; LAN Category:Cat6a; IP Rating:IP20; Shielding:Shielded RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9BS3200 | ND9BS3200 | 664-ND9BS3200CT-ND | 2161870 | ND9BS3200 | 84AH8100 | 82AH3147 |
| Product Name | ix Industrial™ IP20 Connector | Power Connectors | Pluggable Connector Assemblies | Mini I/O Connectors | Pluggable Connectors | Ix Conn, Type B Jack, 10C, 1Port, Cat6A Rohs Compliant Amphenol Communications Solutions | Modular Connector, Ix Type B, Jack, 10P; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Multi-Purpose | Modular Connector and RJ Connector | ||||
| Geometry | Right Angle | Receptacle | |||||
| Termination | Surface Mount | ||||||
| Mounting | PCB | Surface Mount, Right Angle; Through Hole | Pcb mount, through hole |