ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type B Vertical, Surface Mount, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9BS2200
Receptacle, Type B Vertical, SMT, Gold 8
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
RECEPTACLE, TYPE B VERTICAL, SMT
IX TYPE B JACK, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes
Receptacle, Type B Vertical, SMT, Gold 8u" / Reel
IX INDUSTRIAL IP20, VERT RECEPT,
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9BS2200 | ND9BS2200 | 664-ND9BS2200CT-ND | 68AH8189 | 81AH4931 | ND9BS2200 |
| Product Name | ix Industrial™ IP20 Connector | Power Connectors | Pluggable Connector Assemblies | Ix Type B Jack, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | Receptacle, Type B Vertical, Smt, Gold 8U" / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | Multi-Purpose | Modular Connector and RJ Connector | |||
| Termination | Surface Mount | |||||
| Mounting | PCB | Surface Mount | Surface Mount | |||
| Voltage Rating | 60 volts |