ix Industrial™ IP20 Connector, ix Industrial Plug, Type B, IDC, 24-26 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9BP6200
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
PLUG, TYPE B, IDC, 24-26 AWG, GO
IX INDUST,PLUG Type B, 24-26AWG
Plug, Type B, IDC, 24-26 AWG, Gold 8u
Connector
IX INDUSTRIAL IP20, PLUG, TYPE B
IX TYPE B PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type B Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9BP6200 | 664-ND9BP6200-ND | ND9BP6200 | ND9BP6200 | ND9BP6200 | ND9BP6200 | 68AH8187 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Connectors I/O - Industrial,Modular,Gigabit Ethernet | Power Connectors | Pluggable Connectors | Ix Type B Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | IDC | ||||||
| Mounting | Cable | Free Hanging (In-Line) | Cable Mount | ||||
| Voltage Rating | 60 volts |