ix Industrial™ IP20 Connector, ix Industrial Plug, Type B, Solder, 22-28 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9BP5200
Plug, Type B, solder, 22-28 AWG, Gold 8u
Connector
IX INDUST,PLUG Type B, SOLDER
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
PLUG, TYPE B, SOLDER, 22-28 AWG,
IX TYPE B PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type B Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
IX INDUSTRIAL IP20, PLUG, TYPE B
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9BP5200 | ND9BP5200 | ND9BP5200 | ND9BP5200 | 664-ND9BP5200-ND | 609-ND9BP5200-ND | 68AH8186 | ND9BP5200 |
| Product Name | ix Industrial™ IP20 Connector | Power Connectors | Connectors I/O - Industrial,Modular,Gigabit Ethernet | Pluggable Connector Assemblies | Pluggable Connector Assemblies | Ix Type B Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | Pluggable Connectors | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Solder | |||||||
| Mounting | Cable | Free Hanging (In-Line) | Cable Mount | |||||
| Voltage Rating | 60 volts |