Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
IX INDUSTRIAL CABLE, IX TO IX, T
Cable, ix to ix, Type B, 2.0m, 26AWG 10
CABLE MOD 10P10C PLUG-PLUG 6.56'
PATCH CORD, IX PLUG-PLUG, TYPE B, 6.6FT; LAN Category:Cat5e, Cat6, Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Plug to IX Plug; Jacket Color:-; Product Range:ix Industrial Series RoHS Compliant: Yes
| DigiKey | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 664-ND9BCB2B0B-ND | 609-ND9BCB2B0B-ND | ND9BCB2B0B | ND9BCB2B0B | 68AH8183 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Modular/Ethernet Cables (RJ45, RJ11) | Power Connectors | Cable Assemblies - Modular Cables | Patch Cord, Ix Plug-Plug, Type B, 6.6Ft; Lan Category Amphenol Communications Solutions |
| Cable Type | Cat 6 | Cat 5; Cat 6 | |||
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) | |
| Connector Type | Plug to Plug | Plug to Plug | IX Plug to IX Plug | ||
| Cable Shielding | Shielded |