Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
CABLE, IX TO IX, TYPE B, 0.5M, 2
Cable Assembly Ethernet 0.5m 26AWG IX to IX 10 to 10 POS PL-PL Crimp-Crimp Box Product overview: ND9BCB250B from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-ND9BCB250B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048453-ND9BCB250B
Category: Cable Assemblies>Modular Cables
Series: ix Industrial®
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Box
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 40
Number of Positions/Contacts: 10p10c (RJ50)
Style: Cat6a, Industrial Environments - IP20
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): ND9BCB250BND9-BCB2-5
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.42.2000
Mfr: Amphenol ICC (Commercial Products)
Other Names: 664-ND9BCB250B
Base Product Number: ND9B
CABLE MOD 10P10C PLUG-PLUG 1.64'
PATCH CORD, IX PLUG-PLUG, TYPE B, 19.7"; LAN Category:Cat5e, Cat6, Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Plug to IX Plug; Jacket Color:-; Product Range:ix Industrial Series RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 664-ND9BCB250B-ND | 609-ND9BCB250B-ND | 459-ND9BCB250B | 1048453-ND9BCB250B | ND9BCB250B | 68AH8185 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assembly | Cable Assemblies - Modular Cables | Cable Assemblies - Modular Cables | Patch Cord, Ix Plug-Plug, Type B, 19.7; Lan Category Amphenol Communications Solutions |
| Cable Type | Cat 6 | Cat 5; Cat 6 | ||||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | ||
| Connector Type | Plug to Plug | Plug to Plug | IX | IX Plug to IX Plug | ||
| Standards / Certifications | RoHS | RoHS | RoHS |