ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type A Right Angle, Surface Mount, Gold Flash Pd-Ni, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AS3700
IX INDUSTRIAL RECEPTACLE, TYPE A
ix Industrial Receptacle, Type A Right A
IX INDUSTRIAL RECEPTACLE, TYPE A RIGHT ANGLE, SMT, PD-NI GOLD / REEL
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9AS3700 | 664-ND9AS3700TR-ND | ND9AS3700 | 90AH0649 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Power Connectors | Ix Industrial Receptacle, Type A Right Angle, Smt, Pd-Ni Gold / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Multi-Purpose | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Mounting | PCB | Surface Mount, Right Angle |