ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type A Vertical, Surface Mount, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AS2200
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
RECEPTACLE, TYPE A VERTICAL, SMT
IX INDUST, VERT RCPT TYPE A, SOLDER
Receptacle, Type A Vertical, SMT, Gold 8
Connector
IX INDUSTRIAL IP20, VERT RECEPT,
IX TYPE A JACK, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes
Receptacle, Type A Vertical, SMT, Gold 8u" / Reel
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9AS2200 | 664-ND9AS2200DKR-ND | ND9AS2200 | ND9AS2200 | ND9AS2200 | 68AH8181 | 81AH4930 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Connectors I/O - Industrial,Modular,Gigabit Ethernet | Power Connectors | Pluggable Connectors | Ix Type A Jack, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | Receptacle, Type A Vertical, Smt, Gold 8U" / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Multi-Purpose | Modular Connector and RJ Connector | ||||
| Termination | Surface Mount | ||||||
| Mounting | PCB | Surface Mount | Surface Mount | ||||
| Voltage Rating | 60 volts |