ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type A Right Angle Flag Style, Surface Mount, Gold 50μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AS1400
Connector
IX INDUSTRIAL RECEPTACLE, TYPE A
IX INDUSTRIAL RECEPTACLE, TYPE A
IX INDUSTRIAL RECEPTACLE, TYPE A
IX INDUSTRIAL RECEPTACLE, TYPE A
IX INDUSTRIAL RECEPTACLE, TYPE A RA FLAG STYLE, SMT, GOLD 50U" / REEL
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ND9AS1400 | ND9AS1400 | 664-ND9AS1400TR-ND | 58AK0056 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Ix Industrial Receptacle, Type A Ra Flag Style, Smt, Gold 50U" / Reel Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Multi-Purpose | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Mounting | PCB | Surface Mount, Right Angle; Through Hole, Vertical |