ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type A Right Angle Flag Style, Surface Mount, Gold 30μin., Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AS1300
ix Industrial Receptacle, Type A RA Flag
IX INDUSTRIAL RECEPTACLE, TYPE A
IX INDUSTRIAL RECEPTACLE, TYPE A RA FLAG STYLE, SMT, GOLD 30U" / REEL
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ND9AS1300 | ND9AS1300 | 664-ND9AS1300TR-ND | 03AJ2393 |
| Product Name | ix Industrial™ IP20 Connector | Power Connectors | Pluggable Connector Assemblies | Ix Industrial Receptacle, Type A Ra Flag Style, Smt, Gold 30U" / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Multi-Purpose | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Mounting | PCB | Surface Mount, Right Angle |