ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type A Right Angle Flag Style, Surface Mount, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AS1200
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole, Vertical
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole, Vertical
10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle; Through Hole, Vertical
ix Industrial Receptacle, Type A RA Flag
IX INDUSTRIAL IP20 RECEPTACLE, T
MODULAR CONNECTOR, IX TYPE A, JACK, 10P; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10 Contacts; LAN Category:Cat6a; IP Rating:IP20; Shielding:Shielded RoHS Compliant: Yes
IX CONN, TYPE A JACK, 10C, 1PORT, CAT6A ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9AS1200 | 664-ND9AS1200TR-ND | ND9AS1200 | ND9AS1200 | 82AH3137 | 84AH8090 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Power Connectors | Pluggable Connectors | Modular Connector, Ix Type A, Jack, 10P; Modular Connector Type Amphenol Communications Solutions | Ix Conn, Type A Jack, 10C, 1Port, Cat6A Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Multi-Purpose | Modular Connector and RJ Connector | |||
| Geometry | Right Angle | Receptacle | ||||
| Termination | Surface Mount | |||||
| Mounting | PCB | Surface Mount, Right Angle; Through Hole, Vertical |