ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, IDC, 26-28 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP7200
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
IX INDUST,PLUG Type A, 26-28AWG
Conn Telephone/Telecom PL 10 POS IDT ST Cable Mount 10 Terminal 1 Port Cat 6a Box Product overview: ND9AP7200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-ND9AP7200 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045442-ND9AP7200
Category: Connectors, Interconnects>Plugga
Series: ix Industrial™
Number of Positions: 10
Features: Latch Lock, Shielded
Connector Type: Multi-Purpose
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Box
Connector Style: Plug
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): ND9AP7200ND9-AP72-00
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Other Names: 664-ND9AP7200
Base Product Number: ND9A
Plug, Type A, IDC, 26-28 AWG, Gold 8u
Connector
IX INDUSTRIAL IP20, PLUG, TYPE A
IX TYPE A PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type A Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9AP7200 | 664-ND9AP7200-ND | ND9AP7200 | 2022-ND9AP7200 | 1045442-ND9AP7200 | ND9AP7200 | ND9AP7200 | ND9AP7200 | 68AH8180 |
| Product Name | ix Industrial™ IP20 Connector | Pluggable Connector Assemblies | Connectors I/O - Industrial,Modular,Gigabit Ethernet | 6a Electronic Connector | Connectors, Interconnects - Pluggable Connectors | Power Connectors | Pluggable Connectors | Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | IDC | IDC | |||||||
| Mounting | Cable | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |||||
| Voltage Rating | 60 volts |