Amphenol Corporation ix Industrial™ IP20 Connector ND9AP6200

Description
ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, IDC, 24-26 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP6200
Request a Quote Datasheet
Description
ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, IDC, 24-26 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP6200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ix Industrial™ IP20 Connector - ND9AP6200 - Amphenol Communications Solutions
Nashua, NH, United States
ix Industrial™ IP20 Connector
ND9AP6200
ix Industrial™ IP20 Connector ND9AP6200
ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, IDC, 24-26 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP6200

ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, IDC, 24-26 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP6200

Supplier's Site Datasheet
Connectors I/O - Industrial,Modular,Gigabit Ethernet - ND9AP6200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Industrial,Modular,Gigabit Ethernet
ND9AP6200
Connectors I/O - Industrial,Modular,Gigabit Ethernet ND9AP6200
IX INDUST,PLUG TYPE A, 24-26AWG

IX INDUST,PLUG TYPE A, 24-26AWG

Buy Now
Power Connectors - ND9AP6200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
ND9AP6200
Power Connectors ND9AP6200
Plug, Type A, IDC, 24-26 AWG, Gold 8u

Plug, Type A, IDC, 24-26 AWG, Gold 8u

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pluggable Connector Assemblies - 664-ND9AP6200-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-ND9AP6200-ND
Pluggable Connector Assemblies 664-ND9AP6200-ND
10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

10 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Pluggable Connector Assemblies - 609-ND9AP6200-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-ND9AP6200-ND
Pluggable Connector Assemblies 609-ND9AP6200-ND
PLUG, TYPE A, IDC, 24-26 AWG, GO

PLUG, TYPE A, IDC, 24-26 AWG, GO

Buy Now Datasheet
Pluggable Connectors - ND9AP6200 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
ND9AP6200
Pluggable Connectors ND9AP6200
IX INDUSTRIAL IP20, PLUG, TYPE A

IX INDUSTRIAL IP20, PLUG, TYPE A

Supplier's Site Datasheet
Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions - 68AH8179 - Newark, An Avnet Company
Chicago, IL, United States
Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions
68AH8179
Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions 68AH8179
IX TYPE A PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type A Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

IX TYPE A PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type A Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ND9AP6200 ND9AP6200 ND9AP6200 ND9AP6200 664-ND9AP6200-ND 609-ND9AP6200-ND ND9AP6200 68AH8179
Product Name ix Industrial™ IP20 Connector Connectors I/O - Industrial,Modular,Gigabit Ethernet Power Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination IDC
Mounting Cable Free Hanging (In-Line) Cable Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details