ix Industrial™ IP20 Connector, ix Industrial Plug, Type A, Solder, 22-28 AWG, Gold 8μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9AP5200
Plug, Type A, solder, 22-28 AWG, Gold 8u
Connector
10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
PLUG, TYPE A, SOLDER, 22-28 AWG,
Conn Telephone/Telecom PL 10 POS Solder ST Cable Mount 10 Terminal 1 Port Cat 6a Box Product overview: ND9AP5200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-ND9AP5200 can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 861417-ND9AP5200
Series: ix Industrial™
Features: 10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Package: Box
Mounting: Free Hanging (In-Line)
Family Name: ND9A
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Connectors I/O - Industrial,Modular,G
IX INDUSTRIAL IP20, PLUG, TYPE A
IX TYPE A PLUG, 10P10C, 1PORT, CAT6A; Modular Connector Type:IX Type A Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ND9AP5200 | ND9AP5200 | ND9AP5200 | 664-ND9AP5200-ND | 2022-ND9AP5200 | 861417-ND9AP5200 | ND9AP5200 | ND9AP5200 | 68AH8178 |
| Product Name | ix Industrial™ IP20 Connector | Power Connectors | Pluggable Connector Assemblies | 6a Electronic Connector | Pluggable Connectors - ND9AP5200 | Connectors I/O - Industrial,Modular,Gigabit Ethernet | Pluggable Connectors | Ix Type A Plug, 10P10C, 1Port, Cat6A; Modular Connector Type Amphenol Communications Solutions | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Termination | Solder | ||||||||
| Mounting | Cable | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |||||
| Voltage Rating | 60 volts |