Amphenol Corporation Between Series Adapter Cables ND9ACH250AM

Description
CBL ASSY RECT 10P SKT-RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY RECT 10P SKT-RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 664-ND9ACH250AM-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
664-ND9ACH250AM-ND
Between Series Adapter Cables 664-ND9ACH250AM-ND
CBL ASSY RECT 10P SKT-RJ45 1.64'

CBL ASSY RECT 10P SKT-RJ45 1.64'

Buy Now Datasheet
Enet Cord, Ix A Plug-R/a Rj45 Plug/19.7; Lan Category Amphenol Communications Solutions - 58AK0055 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Ix A Plug-R/a Rj45 Plug/19.7; Lan Category Amphenol Communications Solutions
58AK0055
Enet Cord, Ix A Plug-R/a Rj45 Plug/19.7; Lan Category Amphenol Communications Solutions 58AK0055
ENET CORD, IX A PLUG-R/A RJ45 PLUG/19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to 90° RJ45 Plug; Jacket Color:-; Product Range:IX Industrial ND9 Series

ENET CORD, IX A PLUG-R/A RJ45 PLUG/19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to 90° RJ45 Plug; Jacket Color:-; Product Range:IX Industrial ND9 Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 664-ND9ACH250AM-ND 58AK0055
Product Name Between Series Adapter Cables Enet Cord, Ix A Plug-R/a Rj45 Plug/19.7; Lan Category Amphenol Communications Solutions
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details