Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) ND9ACC2E0A

Description
Modular Cable Plug to Plug 10p8c 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9ACC2E0A-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-ND9ACC2E0A-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-ND9ACC2E0A-ND
Modular Cable Plug to Plug 10p8c 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 10p8c 16.40' (5.00m) Shielded

Buy Now Datasheet
 - ND9ACC2E0A - Powell Electronics, Inc.
Swedesboro, NJ, United States
ix Industrial Cable, ix to RJ45, Type A,

ix Industrial Cable, ix to RJ45, Type A,

Buy Now
Patch Cord, Ix Plug-Rj45 Plug, 16.4Ft; Lan Category Amphenol Communications Solutions - 82AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Ix Plug-Rj45 Plug, 16.4Ft; Lan Category Amphenol Communications Solutions
82AH3135
Patch Cord, Ix Plug-Rj45 Plug, 16.4Ft; Lan Category Amphenol Communications Solutions 82AH3135
PATCH CORD, IX PLUG-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

PATCH CORD, IX PLUG-RJ45 PLUG, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 664-ND9ACC2E0A-ND ND9ACC2E0A 82AH3135
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Ix Plug-Rj45 Plug, 16.4Ft; Lan Category Amphenol Communications Solutions
Cable Type Cat 6 Cat 6
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug RJ-45; IX Type A Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14841311-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details