Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Shielded
ix Industrial Cable, ix to RJ45, Type A,
Amphenol Communications Solutions
Amphenol Communications Solutions
IX INDUSTRIAL IP20 CABLE, IX TO
PATCH CORD, IX PLUG-RJ45 PLUG, 3.3FT; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes
PATCH CORD, IX A PLUG-RJ45 PLUG, 1M ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 664-ND9ACC2A0A-ND | ND9ACC2A0A | 2161849 | ND9ACC2A0A | 82AH3133 | 84AH8085 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Ethernet Cable | Cable Assemblies - Modular Cables | Patch Cord, Ix Plug-Rj45 Plug, 3.3Ft; Lan Category Amphenol Communications Solutions | Patch Cord, Ix A Plug-Rj45 Plug, 1M Rohs Compliant Amphenol Communications Solutions | |
| Cable Type | Cat 6 | Cat 6; Coaxial | Cat 6 | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | ||
| Connector Type | Plug to Plug | RJ-45; IX Type A Plug to RJ45 Plug | ||||
| Application | LAN / Ethernet; Networking | LAN / Ethernet |