Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) ND9ACA2E0A

Description
Modular Cable Plug to Cable 10p8c 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Cable 10p8c 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9ACA2E0A-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-ND9ACA2E0A-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-ND9ACA2E0A-ND
Modular Cable Plug to Cable 10p8c 16.40' (5.00m) Shielded

Modular Cable Plug to Cable 10p8c 16.40' (5.00m) Shielded

Buy Now Datasheet
Ethernet Cable - 2161843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2161843
Ethernet Cable 2161843
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Ethernet Cable - 2161844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2161844
Ethernet Cable 2161844
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Cable Assemblies - Modular Cables - ND9ACA2E0A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
ND9ACA2E0A
Cable Assemblies - Modular Cables ND9ACA2E0A
IX INDUSTRIAL IP20 CABLE, IX PIG

IX INDUSTRIAL IP20 CABLE, IX PIG

Supplier's Site
Patch Cord, Ix Plug-Free End, 16.4Ft; Lan Category Amphenol Communications Solutions - 82AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Ix Plug-Free End, 16.4Ft; Lan Category Amphenol Communications Solutions
82AH3131
Patch Cord, Ix Plug-Free End, 16.4Ft; Lan Category Amphenol Communications Solutions 82AH3131
PATCH CORD, IX PLUG-FREE END, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

PATCH CORD, IX PLUG-FREE END, 16.4FT; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 664-ND9ACA2E0A-ND 2161843 ND9ACA2E0A 82AH3131
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable Cable Assemblies - Modular Cables Patch Cord, Ix Plug-Free End, 16.4Ft; Lan Category Amphenol Communications Solutions
Cable Type Cat 6 Cat 6; Coaxial Cat 6
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Cable IX Type A Plug to Free End
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC23405F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details