Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) ND9ACA2B0A

Description
Modular Cable Plug to Cable 10p8c 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Cable 10p8c 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9ACA2B0A-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-ND9ACA2B0A-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-ND9ACA2B0A-ND
Modular Cable Plug to Cable 10p8c 6.56' (2.00m) Shielded

Modular Cable Plug to Cable 10p8c 6.56' (2.00m) Shielded

Buy Now Datasheet
Patch Cord, Ix Plug-Free End, 6.6Ft; Lan Category Amphenol Communications Solutions - 82AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Ix Plug-Free End, 6.6Ft; Lan Category Amphenol Communications Solutions
82AH3130
Patch Cord, Ix Plug-Free End, 6.6Ft; Lan Category Amphenol Communications Solutions 82AH3130
PATCH CORD, IX PLUG-FREE END, 6.6FT; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

PATCH CORD, IX PLUG-FREE END, 6.6FT; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - ND9ACA2B0A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
ND9ACA2B0A
Cable Assemblies - Modular Cables ND9ACA2B0A
IX INDUSTRIAL IP20CABLE, IX PIGT

IX INDUSTRIAL IP20CABLE, IX PIGT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 664-ND9ACA2B0A-ND 82AH3130 ND9ACA2B0A
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Ix Plug-Free End, 6.6Ft; Lan Category Amphenol Communications Solutions Cable Assemblies - Modular Cables
Cable Type Cat 6 Cat 6
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type Plug to Cable IX Type A Plug to Free End
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1423A201-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details