Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) ND9ACA250A

Description
Modular Cable Plug to Cable 10p8c 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Cable 10p8c 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9ACA250A-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-ND9ACA250A-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-ND9ACA250A-ND
Modular Cable Plug to Cable 10p8c 1.64' (500.0mm) Shielded

Modular Cable Plug to Cable 10p8c 1.64' (500.0mm) Shielded

Buy Now Datasheet
Patch Cord, Ix Plug-Free End, 19.7; Lan Category Amphenol Communications Solutions - 82AH3132 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Ix Plug-Free End, 19.7; Lan Category Amphenol Communications Solutions
82AH3132
Patch Cord, Ix Plug-Free End, 19.7; Lan Category Amphenol Communications Solutions 82AH3132
PATCH CORD, IX PLUG-FREE END, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

PATCH CORD, IX PLUG-FREE END, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - ND9ACA250A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
ND9ACA250A
Cable Assemblies - Modular Cables ND9ACA250A
IX INDUSTRIAL IP20 CABLE, IX PIG

IX INDUSTRIAL IP20 CABLE, IX PIG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 664-ND9ACA250A-ND 82AH3132 ND9ACA250A
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Ix Plug-Free End, 19.7; Lan Category Amphenol Communications Solutions Cable Assemblies - Modular Cables
Cable Type Cat 6 Cat 6
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Plug to Cable IX Type A Plug to Free End
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SPE Cable Assembly - MSPEC2L0BA010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ethernet Cable - 556522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details