ANYTEK Technology Corporation Ltd. Na-2.54-9P Grey A Type ; Grey Body Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 90 Double Tail A Type (Standard)@ Mark Amphenol Anytek NA09508000J0G

Description
NA-2.54-9P Grey A type ; Grey body contact with bright Tin-plated wire guard with stainless steel NL66 90 Double tail A type (standard)@ MARK
Description
NA-2.54-9P Grey A type ; Grey body contact with bright Tin-plated wire guard with stainless steel NL66 90 Double tail A type (standard)@ MARK

Suppliers

Company
Product
Description
Supplier Links
Na-2.54-9P Grey A Type ; Grey Body Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 90 Double Tail A Type (Standard)@ Mark Amphenol Anytek - 34X0788 - Newark, An Avnet Company
Chicago, IL, United States
Na-2.54-9P Grey A Type ; Grey Body Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 90 Double Tail A Type (Standard)@ Mark Amphenol Anytek
34X0788
Na-2.54-9P Grey A Type ; Grey Body Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 90 Double Tail A Type (Standard)@ Mark Amphenol Anytek 34X0788
NA-2.54-9P Grey A type ; Grey body contact with bright Tin-plated wire guard with stainless steel NL66 90 Double tail A type (standard)@ MARK

NA-2.54-9P Grey A type ; Grey body contact with bright Tin-plated wire guard with stainless steel NL66 90 Double tail A type (standard)@ MARK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34X0788
Product Name Na-2.54-9P Grey A Type ; Grey Body Contact With Bright Tin-Plated Wire Guard With Stainless Steel Nl66 90 Double Tail A Type (Standard)@ Mark Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers