Amphenol Corporation Trimmer, 10K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls N6L50T0S-103A3030R-E

Description
TRIMMER, 10K, 0.1W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:N-6 R Series; Power Rating:100mW; Resistance Tolerance:± 30%; Temperature Coefficient:± 300ppm/°C; AutomotiveRoHS Compliant: Yes
Datasheet
Description
TRIMMER, 10K, 0.1W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:N-6 R Series; Power Rating:100mW; Resistance Tolerance:± 30%; Temperature Coefficient:± 300ppm/°C; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 10K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4440
Trimmer, 10K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4440
TRIMMER, 10K, 0.1W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:N-6 R Series; Power Rating:100mW; Resistance Tolerance:± 30%; Temperature Coefficient:± 300ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, 10K, 0.1W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:N-6 R Series; Power Rating:100mW; Resistance Tolerance:± 30%; Temperature Coefficient:± 300ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4440
Product Name Trimmer, 10K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers